Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage VAC | 120V |
---|---|
Tones | Multiple |
Sound Level SPL | 105dB |
IP / NEMA Rating | IP53 |
Current Consumption | 100mA |
RoHS Compliant | Yes |
XVS 43 Tone Siren, 105dB, White, 120Vac | RS |
Audio Signal Indicator, 105Db, 120Vac | Newark Electronics |
Multi-sound Siren 120 VAC 43 Tones | Schneider Electric XVS14GMW | RS Americas |
SIREN 120 V AC | Farnell |
Where can I find additional details, specifications and documents for a XVS14GMW?
Additional datasheets, footprints and schematics for XVS14GMW are listed on our Part Details page. You can also find images and similar parts to XVS14GMW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVS14GMW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVS14GMW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVS14GMW fall under?
The XVS14GMW is listed under Automation & Process Control > Automation Signaling > Audio Signal Indicator Units.
Can I view similar or alternative parts?
You can view similar parts to XVS14GMW when available in the Audio Signal Indicator Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVS14GMW you can contact the distributor directly for product support, shipping queries etc.
Is the XVS14GMW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVS14GMW have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XVS14GMW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVS14GMW often in real-time on the comparison pages.
What if I can't find stock of XVS14GMW?
You can fill out our help required form which you can use to request a quote for XVS14GMW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.