Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage VAC | 230V |
---|---|
Tones | 2 Tone |
Sound Level SPL | 106dB |
IP / NEMA Rating | IP53 |
Current Consumption | 40mA |
External Depth | 153.2mm |
RoHS Compliant | Yes |
Horn, 2 tone, 230Vac | RS |
Audio Signal Indicator, 106Db, 230Vac | Newark Electronics |
Multi-sound Siren 230VAC 2 Tones | Schneider Electric XVS10MMW | RS Americas |
Schneider Electric Siren Harmony XVS 106dB 230 VAC IP53 Cable | Distrelec |
HORN 230V AC 2 TONE | Farnell |
Where can I find additional details, specifications and documents for a XVS10MMW?
Additional datasheets, footprints and schematics for XVS10MMW are listed on our Part Details page. You can also find images and similar parts to XVS10MMW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVS10MMW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVS10MMW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVS10MMW fall under?
The XVS10MMW is listed under Automation & Process Control > Automation Signaling > Audio Signal Indicator Units.
Can I view similar or alternative parts?
You can view similar parts to XVS10MMW when available in the Audio Signal Indicator Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVS10MMW you can contact the distributor directly for product support, shipping queries etc.
Is the XVS10MMW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVS10MMW have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for XVS10MMW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVS10MMW often in real-time on the comparison pages.
What if I can't find stock of XVS10MMW?
You can fill out our help required form which you can use to request a quote for XVS10MMW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.