Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage VAC | 120V |
---|---|
Tones | 2 Tone |
Sound Level SPL | 106dB |
IP / NEMA Rating | IP53 |
Current Consumption | 80mA |
External Depth | 153.2mm |
RoHS Compliant | Yes |
XVS 2 Tone Siren, 105dB, White, 120Vdc | RS |
Audio Signal Indicator, 106Db, 120Vac | Newark Electronics |
Multi-sound Siren 120VDC 2 Tones | Schneider Electric XVS10GMW | RS Americas |
HORN 120V AC 2 TONE | Farnell |
Where can I find additional details, specifications and documents for a XVS10GMW?
Additional datasheets, footprints and schematics for XVS10GMW are listed on our Part Details page. You can also find images and similar parts to XVS10GMW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVS10GMW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVS10GMW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVS10GMW fall under?
The XVS10GMW is listed under Automation & Process Control > Automation Signaling > Audio Signal Indicator Units.
Can I view similar or alternative parts?
You can view similar parts to XVS10GMW when available in the Audio Signal Indicator Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVS10GMW you can contact the distributor directly for product support, shipping queries etc.
Is the XVS10GMW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVS10GMW have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XVS10GMW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVS10GMW often in real-time on the comparison pages.
What if I can't find stock of XVS10GMW?
You can fill out our help required form which you can use to request a quote for XVS10GMW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.