Status: | Unknown |
---|---|
Series: | XVP Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage VDC | 24V |
---|---|
Tones | Continuous, Intermittent |
Sound Level SPL | 85dB |
IP / NEMA Rating | IP65, NEMA 1, NEMA 12, NEMA 13 |
Product Range | XVP Series |
RoHS Compliant | No |
Lamp, Indicator, Off White | Newark Electronics |
Where can I find additional details, specifications and documents for a XVPC09BW?
Additional datasheets, footprints and schematics for XVPC09BW are listed on our Part Details page. You can also find images and similar parts to XVPC09BW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVPC09BW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVPC09BW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVPC09BW fall under?
The XVPC09BW is listed under Automation & Process Control > Automation Signaling > Audio Signal Indicator Units.
Can I view similar or alternative parts?
You can view similar parts to XVPC09BW when available in the Audio Signal Indicator Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVPC09BW you can contact the distributor directly for product support, shipping queries etc.
Is the XVPC09BW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVPC09BW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for XVPC09BW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVPC09BW often in real-time on the comparison pages.
What if I can't find stock of XVPC09BW?
You can fill out our help required form which you can use to request a quote for XVPC09BW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.