Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Yellow Orange |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 12mm |
Forward Current If | 25mA |
Luminous Intensity | - |
IP / NEMA Rating | IP40 |
Product Range | - |
PILOT LIGHT, XVLA335 | RS |
Indicator: LED | Transfer Multisort Elektronik |
Prominent Indicator Pmnt 12mm Mounting Hole Size Yellow LED Screw Term 24 V | Schneider Electric XVLA335 | RS Americas |
Panel Mount Indicator, Led, 12Mm, Orange Yellow, 24V | Newark Electronics |
LED PANEL INDICATOR, 12MM, 24VDC | Farnell |
Where can I find additional details, specifications and documents for a XVLA335?
Additional datasheets, footprints and schematics for XVLA335 are listed on our Part Details page. You can also find images and similar parts to XVLA335 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVLA335 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVLA335 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVLA335 fall under?
The XVLA335 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to XVLA335 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVLA335 you can contact the distributor directly for product support, shipping queries etc.
Is the XVLA335 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVLA335 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for XVLA335.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVLA335 often in real-time on the comparison pages.
What if I can't find stock of XVLA335?
You can fill out our help required form which you can use to request a quote for XVLA335 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.