Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 12mm |
Forward Current If | 25mA |
Luminous Intensity | - |
IP / NEMA Rating | IP40 |
Product Range | - |
Forward Voltage | 24V |
PILOT LIGHT, XVLA333 | RS |
Indicator: LED | Transfer Multisort Elektronik |
LED Pilot Light Green Lens cap 12mm Cutout IP40 / IP65 24 VDC Harmony XVL | Schneider Electric XVLA333 | RS Americas |
Panel Mount Indicator, Led, 12Mm, Green, 24V | Newark Electronics |
LED PANEL INDICATOR, 12MM, GRN, 24VDC | Farnell |
Where can I find additional details, specifications and documents for a XVLA333?
Additional datasheets, footprints and schematics for XVLA333 are listed on our Part Details page. You can also find images and similar parts to XVLA333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVLA333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVLA333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVLA333 fall under?
The XVLA333 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to XVLA333 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVLA333 you can contact the distributor directly for product support, shipping queries etc.
Is the XVLA333 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVLA333 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for XVLA333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVLA333 often in real-time on the comparison pages.
What if I can't find stock of XVLA333?
You can fill out our help required form which you can use to request a quote for XVLA333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.