Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 12mm |
Forward Current If | 25mA |
IP / NEMA Rating | IP40 |
Forward Voltage | 12V |
RoHS Compliant | Yes |
PILOT LIGHT, XVLA323 | RS |
Indicator: LED | Transfer Multisort Elektronik |
Panel Mount Indicator, Led, 12Mm, Green, 12V | Newark Electronics |
Prominent Indicator Pmnt 12mm Mounting Hole Size Green LED Screw Term 12 V | Schneider Electric XVLA323 | RS Americas |
LED PANEL INDICATOR, 12MM, GRN, 12VDC | Farnell |
Where can I find additional details, specifications and documents for a XVLA323?
Additional datasheets, footprints and schematics for XVLA323 are listed on our Part Details page. You can also find images and similar parts to XVLA323 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVLA323 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVLA323 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVLA323 fall under?
The XVLA323 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to XVLA323 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVLA323 you can contact the distributor directly for product support, shipping queries etc.
Is the XVLA323 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVLA323 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XVLA323.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVLA323 often in real-time on the comparison pages.
What if I can't find stock of XVLA323?
You can fill out our help required form which you can use to request a quote for XVLA323 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.