Status: | Unknown |
---|---|
Series: | XVL Series |
RoHS: | Unknown |
Product Range | XVL Series |
---|---|
Contact Voltage AC Nom | 24V |
Illumination Color | Red |
RoHS Compliant | Yes |
PILOT LIGHT, XVLA234 | RS |
Indicator: LED | Transfer Multisort Elektronik |
Pilot Light, 24V, 8Mm | Newark Electronics |
Indicator Pmnt 8mm Mounting Hole Size Red LED Tab Term 10 mm Lamp Size 24 V | Schneider Electric XVLA234 | RS Americas |
PILOT LIGHT, RED, 8MM, 24V | Farnell |
Where can I find additional details, specifications and documents for a XVLA234?
Additional datasheets, footprints and schematics for XVLA234 are listed on our Part Details page. You can also find images and similar parts to XVLA234 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVLA234 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVLA234 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVLA234 fall under?
The XVLA234 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to XVLA234 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVLA234 you can contact the distributor directly for product support, shipping queries etc.
Is the XVLA234 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVLA234 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for XVLA234.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVLA234 often in real-time on the comparison pages.
What if I can't find stock of XVLA234?
You can fill out our help required form which you can use to request a quote for XVLA234 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.