Status: | Unknown |
---|---|
Series: | XVL Series |
RoHS: | Unknown |
Prices starting from US$9.18
Product Range | XVL Series |
---|---|
Contact Voltage AC Nom | 24V |
Illumination Color | Green |
RoHS Compliant | Yes |
PILOT LIGHT, XVLA233 | RS |
Indicator: LED | Transfer Multisort Elektronik |
Indicator Pnl-Mnt Light Pilot 24V 8mm + Options | Schneider Electric XVLA233 | RS Americas |
PILOT LIGHT, GREEN, 8MM, 24V | element14 |
Pilot Light, 24V, 8Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a XVLA233?
Additional datasheets, footprints and schematics for XVLA233 are listed on our Part Details page. You can also find images and similar parts to XVLA233 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVLA233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVLA233 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVLA233 fall under?
The XVLA233 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to XVLA233 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVLA233 you can contact the distributor directly for product support, shipping queries etc.
Is the XVLA233 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVLA233 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for XVLA233.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVLA233 often in real-time on the comparison pages.
What if I can't find stock of XVLA233?
You can fill out our help required form which you can use to request a quote for XVLA233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.