Status: | Unknown |
---|---|
Series: | XVB Series |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Supply Voltage V DC | 230VDC |
Tones | Continuous Intermittent |
Sound Level SPL | 90dB |
IP / NEMA Rating | IP65 |
Product Range | XVB Series |
Resonant Frequency | 2.8kHz |
Current Consumption | 25mA |
External Depth | 70mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 50°C |
SVHC | No SVHC (15-Jan-2018) |
Bulb Diameter | 70mm |
Length | 63mm |
Operating Temperature Range | -25°C to +50°C |
Supply Volts | 120V AC to 230V AC 120V DC to 230V DC |
Buzzer unit,120-230V | RS |
Signaller: sound | Transfer Multisort Elektronik |
Audio Warning Device, Alarm, Unit, Intermittent/Continuous, 120/230VAC Sup, 90dB | Schneider Electric XVBC9M | RS Americas |
Schneider Electric Acoustic Element, Duration / Interval Tone, 70 ... 90dB, 120 ... 230V 25mA 230V XVBC Base Mount IP65 / IP66 Screw Terminal | Distrelec |
Buzzer, Continuous, 2.8Khz, 90Db, 230Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a XVBC9M?
Additional datasheets, footprints and schematics for XVBC9M are listed on our Part Details page. You can also find images and similar parts to XVBC9M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVBC9M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVBC9M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVBC9M fall under?
The XVBC9M is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to XVBC9M when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVBC9M you can contact the distributor directly for product support, shipping queries etc.
Is the XVBC9M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVBC9M have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for XVBC9M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVBC9M often in real-time on the comparison pages.
What if I can't find stock of XVBC9M?
You can fill out our help required form which you can use to request a quote for XVBC9M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.