Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$111.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$123.98
|
77
in stock
|
Buy Now | |
RS Americas
from US$252.00
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$275.18
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$111.34
|
13
in stock
|
Buy Now | |
element14
from US$257.81
|
9
in stock
|
Buy Now | |
Farnell
from US$123.98
|
7
in stock
|
Buy Now | |
Conrad
from US$165.89
|
6
in stock
|
Buy Now | |
Distrelec
from US$120.41
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$250.69
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$264.00
|
1
in stock
|
Buy Now |
Visual Signal Type | Steady |
---|---|
Module Lens Colour | - |
Lens Diameter | 70mm |
Supply Voltage VAC | 48V |
Supply Voltage VDC | 48V |
Power Rating | - |
IP / NEMA Rating | IP66 NEMA 4X NEMA 12 |
Supply Voltage | 48V |
Buzzer Unit,12-48Vdc | RS |
Audio Warning Device, Alarm, Unit, Intermittent/Continuous, 12/48V Sup | Schneider Electric XVBC9B | RS Americas |
Audio Signal Indicator, 70Mm, 48V, 90Db | Newark Electronics |
Signaller: sound | Transfer Multisort Elektronik |
BUZZER, ADJUSTABLE, 90DB, 12V/24V | element14 |
Modular acoustic element for signal towers XVB. Buzzer with 90 dB at 1 m distance, adjustable from 70 to 90 dB as continuous or pulsating signal.This text is machine translated. | Conrad |
Schneider Electric Acoustic Element, Duration / Interval Tone, 70 ... 90dB, 12 ... 48V 15mA 48V XVBC Base Mount IP65 / IP66 Screw Terminal | Distrelec |
Audio Signaling/Alarm Devices | Rapid Electronics |
Where can I find additional details, specifications and documents for a XVBC9B?
Additional datasheets, footprints and schematics for XVBC9B are listed on our Part Details page. You can also find images and similar parts to XVBC9B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVBC9B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVBC9B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVBC9B fall under?
The XVBC9B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to XVBC9B when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVBC9B you can contact the distributor directly for product support, shipping queries etc.
Is the XVBC9B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVBC9B have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for XVBC9B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVBC9B often in real-time on the comparison pages.
What if I can't find stock of XVBC9B?
You can fill out our help required form which you can use to request a quote for XVBC9B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.