Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$82.57
|
20
in stock
|
Buy Now | |
RS Americas
from US$189.23
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$72.97
|
3
in stock
|
Buy Now | |
Conrad
from US$87.70
|
3
in stock
|
Buy Now | |
Distrelec
from US$55.30
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$203.15
|
-
|
Buy Now | |
Farnell
from US$82.57
|
-
|
Buy Now |
Module Lens Colour | Yellow |
---|---|
Supply Voltage V AC | 24V |
Supply Voltage V DC | 24V |
Visual Signal Type | Steady |
Lens Diameter | 70mm |
Product Range | - |
IP / NEMA Rating | IP65 |
Power Rating | - |
External Height | 63mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 50°C |
SVHC | No SVHC (15-Jan-2018) |
Bulb Diameter | 70mm |
Colour | Yellow |
Length | 63mm |
Operating Temperature Range | -25°C to +50°C |
Supply Voltage | 24V |
Supply Volts | 24V DC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Visual Signal Type | Steady |
---|---|
Module Lens Colour | Yellow |
Lens Diameter | 70mm |
Supply Voltage V AC | - |
Supply Voltage V DC | 24VDC |
Power Rating | 7W |
IP / NEMA Rating | IP66 NEMA 4X |
External Height | 139mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
Product Range | - |
Base Height | 76mm |
Colour | Yellow |
Current Rating | 80mA |
External Diameter | 70mm |
External Length / Height | 139mm |
Light Source | LED |
Material | Polycarbonate |
Operating Current DC | 80mA |
Operating Temperature Range | -25°C to +70°C |
Overall Height | 139mm |
Supply Voltage | 24V |
Supply Voltage AC Max | 230V |
Supply Voltage DC Max | 24V |
Supply Volts | 24V DC |
Yellow static LED beacon,24V | RS |
Harmony Yellow LED Beacon, Steady LightEffect, 70mm Base, 24 VAC/dc | Schneider Electric XVBC2B8 | RS Americas |
Signaller: lighting | Transfer Multisort Elektronik |
The compact signal stations and signal towers type XVB are visual and acoustic sensor, the especially for signal radiation of 360° and for remote display of the different operating states and production cycles of a machine orSystem can be used. Examples: operation, standstill, interruption of material flow, for calling persons or error message.Modular combination of XVB series C with different visual and audible signal elements, the supplied unassembled and from user self-assembled, with up to 5 elements or 4 Elements + 1 flash light can be configured. Through the black cut rings between the LED elements is a clear signal detection is ensured.This text is machine translated. | Conrad |
Schneider Electric Light Element Yellow 47mA 24V Harmony XVB Base Mount IP65 / IP66 Screw Terminal | Distrelec |
Illuminated Yel Lens With Integrated Led |Schneider Electric XVBC2B8 | Newark Electronics |
LED UNIT, 24V, YELLOW, XVBC | Farnell |
Where can I find additional details, specifications and documents for a XVBC2B8?
Additional datasheets, footprints and schematics for XVBC2B8 are listed on our Part Details page. You can also find images and similar parts to XVBC2B8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XVBC2B8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XVBC2B8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XVBC2B8 fall under?
The XVBC2B8 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to XVBC2B8 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XVBC2B8 you can contact the distributor directly for product support, shipping queries etc.
Is the XVBC2B8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XVBC2B8 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Conrad and Distrelec have stock available or on a lead time for XVBC2B8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XVBC2B8 often in real-time on the comparison pages.
What if I can't find stock of XVBC2B8?
You can fill out our help required form which you can use to request a quote for XVBC2B8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.