Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 11m |
---|---|
Sensing Method | Polarized Retroreflective |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Sensor, polarised reflex, Sr 11m, NO M12 | RS |
Sensor, polarised reflex, Sr 11m, NO M12 | Telemecanique Sensors XUX9APANM12 | RS Americas |
Sensor, Photo, 11M, Pnp No | Newark Electronics |
PHOTOELECTRIC SENSOR, 11M, PNP, M12 CONN | element14 |
Where can I find additional details, specifications and documents for a XUX9APANM12?
Additional datasheets, footprints and schematics for XUX9APANM12 are listed on our Part Details page. You can also find images and similar parts to XUX9APANM12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUX9APANM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUX9APANM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUX9APANM12 fall under?
The XUX9APANM12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUX9APANM12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUX9APANM12 you can contact the distributor directly for product support, shipping queries etc.
Is the XUX9APANM12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUX9APANM12 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for XUX9APANM12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUX9APANM12 often in real-time on the comparison pages.
What if I can't find stock of XUX9APANM12?
You can fill out our help required form which you can use to request a quote for XUX9APANM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.