Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 2m |
---|---|
Sensing Method | Diffuse |
Sensor Output | NPN / PNP |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
RoHS Compliant | Yes |
Photoelectric Sensor, 2M, Npn/Pnp | Newark Electronics |
Telemecanique Sensors Optical Sensor NPN / PNP 2m 3.5ms 36V 100mA IP30 / IP65 / IP67 XUX | Distrelec |
Photo Sensor Diffuse BGS NC/NO PNP/NPN | RS |
Photo-electric sensor, XUX, BGS, Sn 2m, 12 to 24VDC, terminals | Telemecanique Sensors XUX8AKSAT16 | RS Americas |
Where can I find additional details, specifications and documents for a XUX8AKSAT16?
Additional datasheets, footprints and schematics for XUX8AKSAT16 are listed on our Part Details page. You can also find images and similar parts to XUX8AKSAT16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUX8AKSAT16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUX8AKSAT16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUX8AKSAT16 fall under?
The XUX8AKSAT16 is listed under Sensors & Transducers > Sensors > Light Sensors > Distance Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUX8AKSAT16 when available in the Distance Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUX8AKSAT16 you can contact the distributor directly for product support, shipping queries etc.
Is the XUX8AKSAT16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUX8AKSAT16 have stock available?
Authorised distributors including Newark Electronics, Distrelec, RS, RS Americas and Farnell have stock available or on a lead time for XUX8AKSAT16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUX8AKSAT16 often in real-time on the comparison pages.
What if I can't find stock of XUX8AKSAT16?
You can fill out our help required form which you can use to request a quote for XUX8AKSAT16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.