Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 40m |
---|---|
Sensing Method | Through Beam |
Sensor Output | - |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Photoelectric sensor compact emitter XUX | RS |
Photoelectric Sensor, 0M To 40M, Solid State Relay | Newark Electronics |
Photoelectric sensor compact emitter XUX | Telemecanique Sensors XUX0AKSAM12T | RS Americas |
PHOTOELECTRIC SENSOR, 40M, M12 CONN | element14 |
Where can I find additional details, specifications and documents for a XUX0AKSAM12T?
Additional datasheets, footprints and schematics for XUX0AKSAM12T are listed on our Part Details page. You can also find images and similar parts to XUX0AKSAM12T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUX0AKSAM12T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUX0AKSAM12T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUX0AKSAM12T fall under?
The XUX0AKSAM12T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUX0AKSAM12T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUX0AKSAM12T you can contact the distributor directly for product support, shipping queries etc.
Is the XUX0AKSAM12T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUX0AKSAM12T have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XUX0AKSAM12T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUX0AKSAM12T often in real-time on the comparison pages.
What if I can't find stock of XUX0AKSAM12T?
You can fill out our help required form which you can use to request a quote for XUX0AKSAM12T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.