Status: | Unknown |
---|---|
Series: | Preventa XU Series |
RoHS: | Unknown |
Performance Level | PL e |
---|---|
Safety Curtain Category | Level 4 |
Safety Integrity Level | SIL3 SIL CL3 |
No. of Beams | 8 |
Protection Height | 160mm |
Sensing Range Max | 12m |
IP Rating | IP65 IP67 |
Approvals / Standards | EN/ISO 13849-1 IEC 61508 IEC 62061 Type 4 (IEC 61496-1) |
Beam Spacing | - |
Control Output Type | 2PNP |
Supply Voltage Max | 24VDC |
Product Range | Preventa XU Series |
SVHC | No SVHC (15-Jan-2018) |
Safety Light Curtain, 2Pnp, Cat4, 160Mm | Newark Electronics |
Light Curtain, Preventa, Type 4 30 mmx 160 mm prot ht | Telemecanique Sensors XUSL4E30H016N | RS Americas |
SAFETY LIGHT CURTAIN, 12M, 2PNP, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XUSL4E30H016N?
Additional datasheets, footprints and schematics for XUSL4E30H016N are listed on our Part Details page. You can also find images and similar parts to XUSL4E30H016N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUSL4E30H016N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUSL4E30H016N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUSL4E30H016N fall under?
The XUSL4E30H016N is listed under Electrical & Lighting > Industrial Automation & Control Gear > Limit Switches & Machine Safety.
Can I view similar or alternative parts?
You can view similar parts to XUSL4E30H016N when available in the Limit Switches & Machine Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUSL4E30H016N you can contact the distributor directly for product support, shipping queries etc.
Is the XUSL4E30H016N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUSL4E30H016N have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XUSL4E30H016N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUSL4E30H016N often in real-time on the comparison pages.
What if I can't find stock of XUSL4E30H016N?
You can fill out our help required form which you can use to request a quote for XUSL4E30H016N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.