Status: | Unknown |
---|---|
Series: | Preventa XU Series |
RoHS: | Unknown |
Prices starting from US$663.93
Performance Level | PL c |
---|---|
Safety Curtain Category | Level 2 |
Safety Integrity Level | SIL1 SIL CL1 |
No. of Beams | 38 |
Protection Height | 760mm |
Sensing Range Max | 12m |
IP Rating | IP65 IP67 |
Approvals / Standards | EN/ISO 13849-1 IEC 61508 IEC 62061 Type 2 (IEC 61496-1) |
Beam Spacing | - |
Control Output Type | 2PNP |
Supply Voltage Max | 24VDC |
Product Range | Preventa XU Series |
SVHC | No SVHC (15-Jan-2018) |
Light Curtain, Preventa, Type 2 30 mmx 760 mm prot ht | Telemecanique Sensors XUSL2E30H076N | RS Americas |
Light Curtain, T2, Res. 30mm, H 760mm | RS |
Safety Light Curtain, 2Pnp, Cat2, 760Mm | Newark Electronics |
SAFETY LIGHT CURTAIN, 12M, 2PNP, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XUSL2E30H076N?
Additional datasheets, footprints and schematics for XUSL2E30H076N are listed on our Part Details page. You can also find images and similar parts to XUSL2E30H076N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUSL2E30H076N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUSL2E30H076N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUSL2E30H076N fall under?
The XUSL2E30H076N is listed under Electrical & Lighting > Industrial Automation & Control Gear > Limit Switches & Machine Safety.
Can I view similar or alternative parts?
You can view similar parts to XUSL2E30H076N when available in the Limit Switches & Machine Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUSL2E30H076N you can contact the distributor directly for product support, shipping queries etc.
Is the XUSL2E30H076N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUSL2E30H076N have stock available?
Authorised distributors including Chip One Stop, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for XUSL2E30H076N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUSL2E30H076N often in real-time on the comparison pages.
What if I can't find stock of XUSL2E30H076N?
You can fill out our help required form which you can use to request a quote for XUSL2E30H076N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.