Status: | Unknown |
---|---|
Series: | Preventa XU Series |
RoHS: | Unknown |
Performance Level | PL c |
---|---|
Safety Curtain Category | Level 2 |
Safety Integrity Level | SIL1 SIL CL1 |
No. of Beams | 16 |
Protection Height | 310mm |
Sensing Range Max | 12m |
IP Rating | IP65 IP67 |
Approvals / Standards | EN/ISO 13849-1 IEC 61508 IEC 62061 Type 2 (IEC 61496-1) |
Beam Spacing | - |
Control Output Type | 2PNP |
Supply Voltage Max | 24VDC |
Product Range | Preventa XU Series |
SVHC | No SVHC (15-Jan-2018) |
Light Curtain, T2, Res. 30mm, H 310mm | RS |
Safety Light Curtain, 2Pnp, Cat2, 310Mm | Newark Electronics |
Light Curtain, Preventa, Type 2 30 mmx 310 mm prot ht | Telemecanique Sensors XUSL2E30H031N | RS Americas |
SAFETY LIGHT CURTAIN, 12M, 2PNP, 24VDC | element14 |
Where can I find additional details, specifications and documents for a XUSL2E30H031N?
Additional datasheets, footprints and schematics for XUSL2E30H031N are listed on our Part Details page. You can also find images and similar parts to XUSL2E30H031N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUSL2E30H031N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUSL2E30H031N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUSL2E30H031N fall under?
The XUSL2E30H031N is listed under Electrical & Lighting > Industrial Automation & Control Gear > Limit Switches & Machine Safety.
Can I view similar or alternative parts?
You can view similar parts to XUSL2E30H031N when available in the Limit Switches & Machine Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUSL2E30H031N you can contact the distributor directly for product support, shipping queries etc.
Is the XUSL2E30H031N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUSL2E30H031N have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XUSL2E30H031N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUSL2E30H031N often in real-time on the comparison pages.
What if I can't find stock of XUSL2E30H031N?
You can fill out our help required form which you can use to request a quote for XUSL2E30H031N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.