Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Prices starting from US$87.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$119.60
|
7
in stock
|
Buy Now | |
RS Americas
from US$99.53
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$87.37
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$109.52
|
-
|
Buy Now | |
element14
from US$94.04
|
-
|
Buy Now | |
Distrelec
from US$94.94
|
-
|
Buy Now | |
Farnell
from US$110.03
|
-
|
Buy Now |
Sensing Range Max | 30m |
---|---|
Sensing Method | Through Beam |
Sensor Output | Digital |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 24V |
Supply Voltage DC Max | 240V |
SVHC | No SVHC (12-Jan-2017) |
Sensor, thru-beam Sr 30m pre-wired NC NO | RS |
Sensor, thru-beam Sr 30m pre-wired NC NO | Telemecanique Sensors XUK2ARCNL2R | RS Americas |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photoelectric Sensor, 30M, No/Nc | Newark Electronics |
PHOTOELECTRIC SENSOR, 30M, DIGITAL | element14 |
Telemecanique Sensors Through-Beam Optical Sensor Receiver Relay 45m 25ms 264V 3A IP65 XUK | Distrelec |
Where can I find additional details, specifications and documents for a XUK2ARCNL2R?
Additional datasheets, footprints and schematics for XUK2ARCNL2R are listed on our Part Details page. You can also find images and similar parts to XUK2ARCNL2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUK2ARCNL2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUK2ARCNL2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUK2ARCNL2R fall under?
The XUK2ARCNL2R is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUK2ARCNL2R when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUK2ARCNL2R you can contact the distributor directly for product support, shipping queries etc.
Is the XUK2ARCNL2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUK2ARCNL2R have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for XUK2ARCNL2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUK2ARCNL2R often in real-time on the comparison pages.
What if I can't find stock of XUK2ARCNL2R?
You can fill out our help required form which you can use to request a quote for XUK2ARCNL2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.