Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 30m |
---|---|
Sensing Method | Through Beam |
Sensor Output | - |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 240V |
SVHC | No SVHC (12-Jan-2017) |
Sensor: photoelectric | Transfer Multisort Elektronik |
Sensor, emitter, Sr 15 to 30mm, prewired | RS |
Sensor, emitter, Sr 15 to 30mm, prewired | Telemecanique Sensors XUK0ARCTL2T | RS Americas |
PHOTOELECTRIC SENSOR, 30M, 240VDC | element14 |
Telemecanique Sensors Multi-Function Sensor 35m 240V 3A IP65 XUK | Distrelec |
Where can I find additional details, specifications and documents for a XUK0ARCTL2T?
Additional datasheets, footprints and schematics for XUK0ARCTL2T are listed on our Part Details page. You can also find images and similar parts to XUK0ARCTL2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUK0ARCTL2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUK0ARCTL2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUK0ARCTL2T fall under?
The XUK0ARCTL2T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUK0ARCTL2T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUK0ARCTL2T you can contact the distributor directly for product support, shipping queries etc.
Is the XUK0ARCTL2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUK0ARCTL2T have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, element14 and Distrelec have stock available or on a lead time for XUK0ARCTL2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUK0ARCTL2T often in real-time on the comparison pages.
What if I can't find stock of XUK0ARCTL2T?
You can fill out our help required form which you can use to request a quote for XUK0ARCTL2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.