Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 100m |
---|---|
Sensing Method | Through Beam |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
RECEIVER CYL PLAS LASER THRU BEAM | RS |
Photoelectric Sensors 18Mm Laser |Telemecanique Sensors XUBLAPCNM12R | Newark Electronics |
Through Beam(Receiver)PES 0 to 30 m Detection Range, PNP Output, Barrel Style, IP67 | Telemecanique Sensors XUBLAPCNM12R | RS Americas |
DISTANCE PHOTOELECTRIC SENSOR, 100M, PNP | element14 |
Where can I find additional details, specifications and documents for a XUBLAPCNM12R?
Additional datasheets, footprints and schematics for XUBLAPCNM12R are listed on our Part Details page. You can also find images and similar parts to XUBLAPCNM12R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUBLAPCNM12R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUBLAPCNM12R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUBLAPCNM12R fall under?
The XUBLAPCNM12R is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUBLAPCNM12R when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUBLAPCNM12R you can contact the distributor directly for product support, shipping queries etc.
Is the XUBLAPCNM12R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUBLAPCNM12R have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XUBLAPCNM12R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUBLAPCNM12R often in real-time on the comparison pages.
What if I can't find stock of XUBLAPCNM12R?
You can fill out our help required form which you can use to request a quote for XUBLAPCNM12R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.