Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Prices starting from US$33.75
Sensing Range Max | 15m |
---|---|
Sensing Method | Through Beam |
Sensor Output | Digital |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (12-Jan-2017) |
Sensor: photoelectric | Transfer Multisort Elektronik |
Sensor, Photoelectric M18 TRANSMIT 15m | RS |
Photoelectric Sensor 18Mm Emitter Xub |Telemecanique Sensors XUB2BKSNM12T | Newark Electronics |
Through Beam(Emitter)PES 15 m DetectionRange, Relay Output, Barrel Style | Telemecanique Sensors XUB2BKSNM12T | RS Americas |
PHOTOELECTRIC SENSOR, 15M, DIGITAL | element14 |
Telemecanique Sensors Optical Sensor Solid State - NO 20m 1ms 36V 100mA IP65 / IP67 / IP69K XUB | Distrelec |
Where can I find additional details, specifications and documents for a XUB2BKSNM12T?
Additional datasheets, footprints and schematics for XUB2BKSNM12T are listed on our Part Details page. You can also find images and similar parts to XUB2BKSNM12T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUB2BKSNM12T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB2BKSNM12T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUB2BKSNM12T fall under?
The XUB2BKSNM12T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUB2BKSNM12T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUB2BKSNM12T you can contact the distributor directly for product support, shipping queries etc.
Is the XUB2BKSNM12T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUB2BKSNM12T have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for XUB2BKSNM12T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUB2BKSNM12T often in real-time on the comparison pages.
What if I can't find stock of XUB2BKSNM12T?
You can fill out our help required form which you can use to request a quote for XUB2BKSNM12T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.