Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 20m |
---|---|
Sensing Method | Through Beam |
Sensor Output | DC |
Product Range | OsiSense XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
DISTANCE PHOTOELECTRIC SENSOR, 20M, DC | element14 |
Through Beam Transmitter, M18, 2 m cable | RS |
Photoelectric Sensor 18Mm Emitter Xub |Telemecanique Sensors XUB0BKSNL2T | Newark Electronics |
Through Beam Transmitter, M18, 2 m cable | Telemecanique Sensors XUB0BKSNL2T | RS Americas |
Where can I find additional details, specifications and documents for a XUB0BKSNL2T?
Additional datasheets, footprints and schematics for XUB0BKSNL2T are listed on our Part Details page. You can also find images and similar parts to XUB0BKSNL2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUB0BKSNL2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUB0BKSNL2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUB0BKSNL2T fall under?
The XUB0BKSNL2T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUB0BKSNL2T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUB0BKSNL2T you can contact the distributor directly for product support, shipping queries etc.
Is the XUB0BKSNL2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUB0BKSNL2T have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for XUB0BKSNL2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUB0BKSNL2T often in real-time on the comparison pages.
What if I can't find stock of XUB0BKSNL2T?
You can fill out our help required form which you can use to request a quote for XUB0BKSNL2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.