Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 50mm |
---|---|
Fibre Optic Sensor Type | Photoelectric Sensor |
Product Range | OsiSense XU Series |
SVHC | No SVHC (17-Dec-2015) |
photo-electric sensor - XUA - diffuse - | RS |
Photoelectric Sensor, 1.92", Pnp/Spst-No | Newark Electronics |
PHOTOELECTRIC SENSOR 24V 100MA +OPTIONS | Telemecanique Sensors XUAH0515S | RS Americas |
PHOTO-ELECTRIC SENSOR, 50MM | element14 |
Telemecanique Sensors Optical Sensor PNP 60mm 20ms 30V 100mA IP65 / IP67 XUA | Distrelec |
Where can I find additional details, specifications and documents for a XUAH0515S?
Additional datasheets, footprints and schematics for XUAH0515S are listed on our Part Details page. You can also find images and similar parts to XUAH0515S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XUAH0515S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XUAH0515S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XUAH0515S fall under?
The XUAH0515S is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XUAH0515S when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XUAH0515S you can contact the distributor directly for product support, shipping queries etc.
Is the XUAH0515S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XUAH0515S have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for XUAH0515S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XUAH0515S often in real-time on the comparison pages.
What if I can't find stock of XUAH0515S?
You can fill out our help required form which you can use to request a quote for XUAH0515S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.