Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 80mm |
---|---|
Sensing Method | Diffuse |
Sensor Output | PNP |
Product Range | OsiSense XU Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensor Output | PNP-NO |
---|---|
Sensing Range Max | 80mm |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Output Current | - |
Product Range | OsiSense XU Series |
SVHC | No SVHC (15-Jan-2018) |
UV Sensor, PNP, NO, pot. adjust. | RS |
Photoelectric Sensor, 80Mm, Pnp O/P, 24V | Newark Electronics |
Diffuse Photoelectric Sensor 80 mm Detection Range, PNP Output, Barrel Style, IP67 | Telemecanique Sensors XU5M18U1D | RS Americas |
PHOTOELECTRIC SENSOR, 80MM, PNP O/P, 24V | element14 |
Where can I find additional details, specifications and documents for a XU5M18U1D?
Additional datasheets, footprints and schematics for XU5M18U1D are listed on our Part Details page. You can also find images and similar parts to XU5M18U1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XU5M18U1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XU5M18U1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XU5M18U1D fall under?
The XU5M18U1D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XU5M18U1D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XU5M18U1D you can contact the distributor directly for product support, shipping queries etc.
Is the XU5M18U1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XU5M18U1D have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XU5M18U1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XU5M18U1D often in real-time on the comparison pages.
What if I can't find stock of XU5M18U1D?
You can fill out our help required form which you can use to request a quote for XU5M18U1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.