Status: | Unknown |
---|---|
Series: | Preventa XU2S Series |
RoHS: | Unknown |
Sensing Range Max | 8m |
---|---|
Sensing Method | Through Beam |
Sensor Output | PNP |
Product Range | Preventa XU2S Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | Preventa XU Series |
RoHS: | Unknown |
Sensing Range Max | 8m |
---|---|
Sensing Method | Through Beam |
Sensor Output | PNP |
Product Range | Preventa XU Series |
Connection Method | Cable |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
1 beam safety light device,PNP 2N/O 5m | RS |
Preventa XU2S Light Beam Sender & Receiver, 1 Beam, 8m Max Range | Telemecanique Sensors XU2S18PP340L5 | RS Americas |
PHOTOELECTRIC SENSOR, 8M, PNP O/P, 24VDC | element14 |
18Mm Photo 24 Vdc Rohs Compliant: Yes |Telemecanique Sensors XU2S18PP340L5 | Newark Electronics |
Where can I find additional details, specifications and documents for a XU2S18PP340L5?
Additional datasheets, footprints and schematics for XU2S18PP340L5 are listed on our Part Details page. You can also find images and similar parts to XU2S18PP340L5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XU2S18PP340L5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XU2S18PP340L5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XU2S18PP340L5 fall under?
The XU2S18PP340L5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XU2S18PP340L5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XU2S18PP340L5 you can contact the distributor directly for product support, shipping queries etc.
Is the XU2S18PP340L5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XU2S18PP340L5 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for XU2S18PP340L5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XU2S18PP340L5 often in real-time on the comparison pages.
What if I can't find stock of XU2S18PP340L5?
You can fill out our help required form which you can use to request a quote for XU2S18PP340L5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.