Status: | Unknown |
---|---|
Series: | OsiSense XU Series |
RoHS: | Unknown |
Sensing Range Max | 8m |
---|---|
Fibre Optic Sensor Type | Photoelectric Sensor |
Product Range | OsiSense XU Series |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Security light curtain XU2-S, detection of body, Sn 8m, 12 to 24 VDC, M12 | Telemecanique Sensors XU2S18PP340D | RS Americas |
PHOTO-ELECTRIC SENSOR, 8M | element14 |
18Mm Photo 24Vdc |Telemecanique Sensors XU2S18PP340D | Newark Electronics |
Where can I find additional details, specifications and documents for a XU2S18PP340D?
Additional datasheets, footprints and schematics for XU2S18PP340D are listed on our Part Details page. You can also find images and similar parts to XU2S18PP340D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XU2S18PP340D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XU2S18PP340D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XU2S18PP340D fall under?
The XU2S18PP340D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to XU2S18PP340D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XU2S18PP340D you can contact the distributor directly for product support, shipping queries etc.
Is the XU2S18PP340D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XU2S18PP340D have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for XU2S18PP340D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XU2S18PP340D often in real-time on the comparison pages.
What if I can't find stock of XU2S18PP340D?
You can fill out our help required form which you can use to request a quote for XU2S18PP340D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.