Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Mounting | DIN Rail, Panel |
---|---|
Contact Configuration | 4PST-NO, 4PST-NC |
No. of Poles | 4 Pole |
Switching Current AC1 | 6A |
Contactor, 4Pst-No/Nc, 120Vac, Din Rail | Newark Electronics |
Contactors, Safety 120V Coil, Relay, 4NO-4NC, DIN Rail, XT Series | Eaton - Cutler Hammer XTSRE10BE44A | RS Americas |
Where can I find additional details, specifications and documents for a XTSRE10BE44A?
Additional datasheets, footprints and schematics for XTSRE10BE44A are listed on our Part Details page. You can also find images and similar parts to XTSRE10BE44A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTSRE10BE44A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTSRE10BE44A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTSRE10BE44A fall under?
The XTSRE10BE44A is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to XTSRE10BE44A when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTSRE10BE44A you can contact the distributor directly for product support, shipping queries etc.
Is the XTSRE10BE44A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTSRE10BE44A have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for XTSRE10BE44A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTSRE10BE44A often in real-time on the comparison pages.
What if I can't find stock of XTSRE10BE44A?
You can fill out our help required form which you can use to request a quote for XTSRE10BE44A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.