Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Mounting | DIN Rail, Panel |
---|---|
Contact Configuration | 4PST-NO, 4PST-NC |
No. of Poles | 4 Pole |
Switching Current AC1 | 6A |
XT Series Contactor, Safety 24V Coil, XT Series Relay,4NO-4NC, DIN Rail | Eaton - Cutler Hammer XTSRE10B44TD | RS Americas |
Contactor, 4Pst-No/Nc, 24Vdc, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a XTSRE10B44TD?
Additional datasheets, footprints and schematics for XTSRE10B44TD are listed on our Part Details page. You can also find images and similar parts to XTSRE10B44TD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTSRE10B44TD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTSRE10B44TD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTSRE10B44TD fall under?
The XTSRE10B44TD is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to XTSRE10B44TD when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTSRE10B44TD you can contact the distributor directly for product support, shipping queries etc.
Is the XTSRE10B44TD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTSRE10B44TD have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for XTSRE10B44TD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTSRE10B44TD often in real-time on the comparison pages.
What if I can't find stock of XTSRE10B44TD?
You can fill out our help required form which you can use to request a quote for XTSRE10B44TD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.