Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$35.86
|
No stock
|
Buy Now |
Relay Mounting | DIN Rail, Panel |
---|---|
Operating Voltage | 600VAC |
Contact Configuration | 4PST-NO |
No. of Poles | 4 Pole |
Switching Current AC1 | 6A |
Contactor, 4Pst-No, 6A, 600Vac, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a XTRM10A40F?
Additional datasheets, footprints and schematics for XTRM10A40F are listed on our Part Details page. You can also find images and similar parts to XTRM10A40F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTRM10A40F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTRM10A40F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTRM10A40F fall under?
The XTRM10A40F is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to XTRM10A40F when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTRM10A40F you can contact the distributor directly for product support, shipping queries etc.
Is the XTRM10A40F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTRM10A40F have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for XTRM10A40F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTRM10A40F often in real-time on the comparison pages.
What if I can't find stock of XTRM10A40F?
You can fill out our help required form which you can use to request a quote for XTRM10A40F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.