Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Relay Mounting | DIN Rail, Panel |
---|---|
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO, SPST-NC |
No. of Poles | 4 Pole |
RoHS Compliant | Yes |
Control Relay, 4 Pole (3No-1Nc), 16 Amp, Frame B, 24Vdc, Spring Terminals | Eaton - Cutler Hammer XTREC10B31TD | RS Americas |
Contactor, 3Pst-No, Spst-Nc, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a XTREC10B31TD?
Additional datasheets, footprints and schematics for XTREC10B31TD are listed on our Part Details page. You can also find images and similar parts to XTREC10B31TD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTREC10B31TD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTREC10B31TD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTREC10B31TD fall under?
The XTREC10B31TD is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to XTREC10B31TD when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTREC10B31TD you can contact the distributor directly for product support, shipping queries etc.
Is the XTREC10B31TD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XTREC10B31TD have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for XTREC10B31TD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTREC10B31TD often in real-time on the comparison pages.
What if I can't find stock of XTREC10B31TD?
You can fill out our help required form which you can use to request a quote for XTREC10B31TD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.