Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Mounting | DIN Rail, Panel |
---|---|
Operating Voltage | 690VAC |
Contact Configuration | 4PST-NO |
No. of Poles | 4 Pole |
Contactor, 4Pst-No, 24Vdc, Din Rail | Newark Electronics |
Control Xt Series Relay, 4-Pole, 4No, 16 A, Frame B, 24 Vdc | Eaton - Cutler Hammer XTRE10B40TD | RS Americas |
Relay, DC Control | Carlton-Bates |
Where can I find additional details, specifications and documents for a XTRE10B40TD?
Additional datasheets, footprints and schematics for XTRE10B40TD are listed on our Part Details page. You can also find images and similar parts to XTRE10B40TD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTRE10B40TD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTRE10B40TD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTRE10B40TD fall under?
The XTRE10B40TD is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to XTRE10B40TD when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTRE10B40TD you can contact the distributor directly for product support, shipping queries etc.
Is the XTRE10B40TD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTRE10B40TD have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for XTRE10B40TD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTRE10B40TD often in real-time on the comparison pages.
What if I can't find stock of XTRE10B40TD?
You can fill out our help required form which you can use to request a quote for XTRE10B40TD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.