Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Mounting | DIN Rail, Panel |
---|---|
Contact Configuration | 4PST-NO |
No. of Poles | 4 Pole |
Switching Current AC1 | 6A |
Contactor, 4Pst-No, 120Vdc, Din Rail | Newark Electronics |
Overload Relay XT IEC Screw terminals 45 mm 4NO 120 Vdc 10A, XT Series | Eaton - Cutler Hammer XTRE10B40AD | RS Americas |
Where can I find additional details, specifications and documents for a XTRE10B40AD?
Additional datasheets, footprints and schematics for XTRE10B40AD are listed on our Part Details page. You can also find images and similar parts to XTRE10B40AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTRE10B40AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTRE10B40AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTRE10B40AD fall under?
The XTRE10B40AD is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to XTRE10B40AD when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTRE10B40AD you can contact the distributor directly for product support, shipping queries etc.
Is the XTRE10B40AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTRE10B40AD have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for XTRE10B40AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTRE10B40AD often in real-time on the comparison pages.
What if I can't find stock of XTRE10B40AD?
You can fill out our help required form which you can use to request a quote for XTRE10B40AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.