Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Mounting | DIN Rail, Panel |
---|---|
Operating Voltage | 690VAC |
Contact Configuration | DPST-NO, DPST-NC |
No. of Poles | 4 Pole |
Contactor, Dpst-No/Nc, 6A, 690Vac, Panel | Newark Electronics |
CONTROL RELAY 10A FRAME B 2NO2NC 240/50 277/60 COIL | element14 |
CONTROL RELAY | RS Americas |
Where can I find additional details, specifications and documents for a XTRE10B22H?
Additional datasheets, footprints and schematics for XTRE10B22H are listed on our Part Details page. You can also find images and similar parts to XTRE10B22H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTRE10B22H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTRE10B22H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTRE10B22H fall under?
The XTRE10B22H is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to XTRE10B22H when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTRE10B22H you can contact the distributor directly for product support, shipping queries etc.
Is the XTRE10B22H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTRE10B22H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for XTRE10B22H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTRE10B22H often in real-time on the comparison pages.
What if I can't find stock of XTRE10B22H?
You can fill out our help required form which you can use to request a quote for XTRE10B22H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.