Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Bandwidth | 380kHz |
---|---|
Supply Voltage Min | 7.5V |
Supply Voltage Max | 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC: U/I, I/U converter | Transfer Multisort Elektronik |
Current Loop Transmitter, 380Khz, Soic-8 | Newark Electronics |
CURRENT LOOP TRANSMITTER, 380KHZ, SOIC-8 | element14 |
Current Loop Transm 4-20mA SO8 | Schukat Electronic |
4-20-mA current loop transmitter with 4.096-V reference and 200-μA power | Texas Instruments |
Where can I find additional details, specifications and documents for a XTR116UA/2K5 .?
Additional datasheets, footprints and schematics for XTR116UA/2K5 . are listed on our Part Details page. You can also find images and similar parts to XTR116UA/2K5 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR116UA/2K5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR116UA/2K5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR116UA/2K5 . fall under?
The XTR116UA/2K5 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to XTR116UA/2K5 . when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR116UA/2K5 . you can contact the distributor directly for product support, shipping queries etc.
Is the XTR116UA/2K5 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR116UA/2K5 . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Schukat Electronic and Texas Instruments have stock available or on a lead time for XTR116UA/2K5 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR116UA/2K5 . often in real-time on the comparison pages.
What if I can't find stock of XTR116UA/2K5 .?
You can fill out our help required form which you can use to request a quote for XTR116UA/2K5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.