Bandwidth | - |
---|---|
Supply Voltage Min | 7.5V |
Supply Voltage Max | 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | 0.05% |
Base Number | 112 |
Bias Current | 50nA |
CMRR | 86dB |
Input Bias Current | 50nA |
Input Offset Voltage | 250µV |
No. of Amplifiers | 3Amplifiers |
Operating Temperature Range | -55°C to +125°C |
Output Current Per Channel | 20mA |
Sensor / Transducer Type | Current |
Sensor Case Style | SOIC |
Supply Current | 250µA |
Supply Voltage Range | 7.5V to 36V |
Termination Type | Surface Mount Device |
TRANSMITTER, CURRENT, SOIC14, 112 | Elfaro |
4-20-mA current transmitters with sensor excitation (2 x 250-µA) and linearization | Texas Instruments |
Transmitter, Current, Soic14, 112 | Newark Electronics |
4-20mA Crnt Trnsmtr w/Sensor Exc & Lin | Mouser Electronics |
Where can I find additional details, specifications and documents for a XTR112UA .?
Additional datasheets, footprints and schematics for XTR112UA . are listed on our Part Details page. You can also find images and similar parts to XTR112UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTR112UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTR112UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTR112UA . fall under?
The XTR112UA . is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to XTR112UA . when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTR112UA . you can contact the distributor directly for product support, shipping queries etc.
Is the XTR112UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTR112UA . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for XTR112UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTR112UA . often in real-time on the comparison pages.
What if I can't find stock of XTR112UA .?
You can fill out our help required form which you can use to request a quote for XTR112UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.