Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Royal Blue |
Wavelength Typ | 465nm |
Viewing Angle | 140° |
Luminous Flux @ Test | - |
Forward Current If Max | 1.5A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 2.85V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Forward Voltage | 2.85V |
LED Mounting | SMD |
Lens Shape | Dome |
No. of Pins | 3Pins |
Power @ Test | 1W |
Radiometric Power | 501mW |
Where can I find additional details, specifications and documents for a XTEARY-00-0000-000000K01?
Additional datasheets, footprints and schematics for XTEARY-00-0000-000000K01 are listed on our Part Details page. You can also find images and similar parts to XTEARY-00-0000-000000K01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTEARY-00-0000-000000K01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTEARY-00-0000-000000K01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTEARY-00-0000-000000K01 fall under?
The XTEARY-00-0000-000000K01 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to XTEARY-00-0000-000000K01 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTEARY-00-0000-000000K01 you can contact the distributor directly for product support, shipping queries etc.
Is the XTEARY-00-0000-000000K01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTEARY-00-0000-000000K01 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for XTEARY-00-0000-000000K01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTEARY-00-0000-000000K01 often in real-time on the comparison pages.
What if I can't find stock of XTEARY-00-0000-000000K01?
You can fill out our help required form which you can use to request a quote for XTEARY-00-0000-000000K01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.