Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Relay Mounting | DIN Rail, Panel |
---|---|
Operating Voltage | 690V |
Contact Configuration | DPST-NO, SPST-NC |
No. of Poles | 3 Pole |
Switching Power AC3 | 14hp |
RoHS Compliant | Yes |
Contactor, Dpst-No/Spst-Nc, 120V, Panel | Newark Electronics |
Contactor 3P FVR 25A Frame C 2NO1NC 110/50 120/60 Coil | Eaton - Cutler Hammer XTCR025C21A | RS Americas |
Where can I find additional details, specifications and documents for a XTCR025C21A?
Additional datasheets, footprints and schematics for XTCR025C21A are listed on our Part Details page. You can also find images and similar parts to XTCR025C21A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTCR025C21A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCR025C21A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTCR025C21A fall under?
The XTCR025C21A is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to XTCR025C21A when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTCR025C21A you can contact the distributor directly for product support, shipping queries etc.
Is the XTCR025C21A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XTCR025C21A have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for XTCR025C21A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTCR025C21A often in real-time on the comparison pages.
What if I can't find stock of XTCR025C21A?
You can fill out our help required form which you can use to request a quote for XTCR025C21A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.