Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Unknown |
Product Range | XT Series |
---|---|
Accessory Type | Auxiliary Contact |
Carry Current | 10A |
Coil Voltage AC Max | 600V |
Coil Voltage DC Max | 220V |
Coil Voltage VAC Nom | 600V |
Coil Voltage VDC Nom | 220V |
Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Compliant |
For Use With | Eaton XTRE Series Control Relays |
---|---|
Auxiliary Contact Configuration | 2NO-2NC |
Auxiliary Contact Mounting | Top Mount |
Auxiliary Contact Terminals | Screw |
Product Range | XT Series |
Carry Current | 10A |
RoHS Compliant | Yes |
Contactor Auxiliary Contact | Newark Electronics |
Contactor Accessory Front Aux Seq B Frame D-G 2No2Nc | Eaton - Cutler Hammer XTCEXFBG22 | RS Americas |
Where can I find additional details, specifications and documents for a XTCEXFBG22?
Additional datasheets, footprints and schematics for XTCEXFBG22 are listed on our Part Details page. You can also find images and similar parts to XTCEXFBG22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTCEXFBG22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCEXFBG22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTCEXFBG22 fall under?
The XTCEXFBG22 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to XTCEXFBG22 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTCEXFBG22 you can contact the distributor directly for product support, shipping queries etc.
Is the XTCEXFBG22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTCEXFBG22 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for XTCEXFBG22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTCEXFBG22 often in real-time on the comparison pages.
What if I can't find stock of XTCEXFBG22?
You can fill out our help required form which you can use to request a quote for XTCEXFBG22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.