Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Compliant |
For Use With | Eaton XTRE Series Control Relays |
---|---|
Auxiliary Contact Configuration | 4NO |
Auxiliary Contact Mounting | Front Mount |
Auxiliary Contact Terminals | Screw |
Product Range | XT Series |
Carry Current | 10A |
RoHS Compliant | Yes |
Contactor Auxiliary Contact | Newark Electronics |
Auxiliary Contacts, 4NO, 16A, Front Mount, Screw Clamps, Frame B-C, XT Series | Eaton - Cutler Hammer XTCEXFAC40 | RS Americas |
Where can I find additional details, specifications and documents for a XTCEXFAC40?
Additional datasheets, footprints and schematics for XTCEXFAC40 are listed on our Part Details page. You can also find images and similar parts to XTCEXFAC40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTCEXFAC40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCEXFAC40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTCEXFAC40 fall under?
The XTCEXFAC40 is listed under Automation & Process Control > Contactors & Accessories > Contactor Auxiliary Contacts.
Can I view similar or alternative parts?
You can view similar parts to XTCEXFAC40 when available in the Contactor Auxiliary Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTCEXFAC40 you can contact the distributor directly for product support, shipping queries etc.
Is the XTCEXFAC40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XTCEXFAC40 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for XTCEXFAC40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTCEXFAC40 often in real-time on the comparison pages.
What if I can't find stock of XTCEXFAC40?
You can fill out our help required form which you can use to request a quote for XTCEXFAC40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.