XTCE225H22T Contactors & Accessories by Eaton

CONTACTOR, 3PST-NO, 24VAC, DIN RAIL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,791.50

Distributor Stock
Logo for Newark
Newark
from US$1,791.50
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1,826.07
-
Buy Now

Specifications

Load Current Inductive 225A
Relay Mounting DIN Rail, Panel
Operating Voltage 1kV
Contact Configuration 3PST-NO
No. of Poles 3 Pole
Switching Power AC3 108kW
Switching Current AC1 386A

Alternative Descriptions

Contactor, 3Pst-No, 24Vac, Din Rail | Newark Electronics
XT Series Contactor,3-Pole, FNVR,225A, H-Frame,2NO-2NC,24-27 VDC Coil | Eaton - Cutler Hammer XTCE225H22T | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XTCE225H22T?

Additional datasheets, footprints and schematics for XTCE225H22T are listed on our Part Details page. You can also find images and similar parts to XTCE225H22T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XTCE225H22T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCE225H22T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XTCE225H22T fall under?

The XTCE225H22T is listed under Automation & Process Control > Contactors & Accessories > Contactors.

Can I view similar or alternative parts?

You can view similar parts to XTCE225H22T when available in the Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XTCE225H22T you can contact the distributor directly for product support, shipping queries etc.

Is the XTCE225H22T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XTCE225H22T have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for XTCE225H22T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XTCE225H22T often in real-time on the comparison pages.

What if I can't find stock of XTCE225H22T?

You can fill out our help required form which you can use to request a quote for XTCE225H22T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay