Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current Inductive | 170A |
---|---|
Relay Mounting | DIN Rail, Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 96kW |
Switching Current AC1 | 225A |
CONTACTOR | RS Americas |
Contactor, 3Pst-No, 27Vdc, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a XTCE170G00TD?
Additional datasheets, footprints and schematics for XTCE170G00TD are listed on our Part Details page. You can also find images and similar parts to XTCE170G00TD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTCE170G00TD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCE170G00TD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTCE170G00TD fall under?
The XTCE170G00TD is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to XTCE170G00TD when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTCE170G00TD you can contact the distributor directly for product support, shipping queries etc.
Is the XTCE170G00TD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTCE170G00TD have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for XTCE170G00TD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTCE170G00TD often in real-time on the comparison pages.
What if I can't find stock of XTCE170G00TD?
You can fill out our help required form which you can use to request a quote for XTCE170G00TD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.