Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current Inductive | 150A |
---|---|
Relay Mounting | DIN Rail, Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST |
No. of Poles | 3 Pole |
Switching Power AC3 | 125hp |
Switching Current AC1 | 190A |
RoHS Compliant | Yes |
Non-Reversing Contactor | Newark Electronics |
Contactor, 3-Pole, 150A, G-Frame, 0No-0Nc, 100-120V 50/60Hz Coil, XT IEC Series | Eaton - Cutler Hammer XTCE150G00A | RS Americas |
Where can I find additional details, specifications and documents for a XTCE150G00A?
Additional datasheets, footprints and schematics for XTCE150G00A are listed on our Part Details page. You can also find images and similar parts to XTCE150G00A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTCE150G00A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCE150G00A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTCE150G00A fall under?
The XTCE150G00A is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to XTCE150G00A when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTCE150G00A you can contact the distributor directly for product support, shipping queries etc.
Is the XTCE150G00A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XTCE150G00A have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for XTCE150G00A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTCE150G00A often in real-time on the comparison pages.
What if I can't find stock of XTCE150G00A?
You can fill out our help required form which you can use to request a quote for XTCE150G00A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.