Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current Inductive | 80A |
---|---|
Relay Mounting | DIN Rail, Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 63kW |
Switching Current AC1 | 110A |
Contactor, 3 Pole, 80 A, 37 Kw, 24 V Ac Coil, XT Series | Eaton - Cutler Hammer XTCE080F00T | RS Americas |
Contactor, 3Pst-No, 24Vac, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a XTCE080F00T?
Additional datasheets, footprints and schematics for XTCE080F00T are listed on our Part Details page. You can also find images and similar parts to XTCE080F00T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTCE080F00T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCE080F00T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTCE080F00T fall under?
The XTCE080F00T is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to XTCE080F00T when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTCE080F00T you can contact the distributor directly for product support, shipping queries etc.
Is the XTCE080F00T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTCE080F00T have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for XTCE080F00T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTCE080F00T often in real-time on the comparison pages.
What if I can't find stock of XTCE080F00T?
You can fill out our help required form which you can use to request a quote for XTCE080F00T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.