Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current Inductive | 15A |
---|---|
Relay Mounting | DIN Rail, Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 7kW |
Switching Current AC1 | 22A |
Contactor, 3Pst-No, 240Vac, Din Rail | Newark Electronics |
XT Series Contactor, 3-Pole, FNVR, 15A, B-Frame, 1NO, 220V 50Hz/240V 60Hz Coil | Eaton - Cutler Hammer XTCE015B10B | RS Americas |
Where can I find additional details, specifications and documents for a XTCE015B10B?
Additional datasheets, footprints and schematics for XTCE015B10B are listed on our Part Details page. You can also find images and similar parts to XTCE015B10B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTCE015B10B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCE015B10B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTCE015B10B fall under?
The XTCE015B10B is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to XTCE015B10B when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTCE015B10B you can contact the distributor directly for product support, shipping queries etc.
Is the XTCE015B10B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTCE015B10B have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for XTCE015B10B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTCE015B10B often in real-time on the comparison pages.
What if I can't find stock of XTCE015B10B?
You can fill out our help required form which you can use to request a quote for XTCE015B10B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.