XTCE009B10W Contactors & Accessories by Eaton

CONTACTOR, 3PST-NO, 48VAC, DIN RAIL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$57.55

Distributor Stock
Logo for Newark
Newark
from US$57.55
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$139.38
-
Buy Now

Specifications

Load Current Inductive 9A
Relay Mounting DIN Rail, Panel
Operating Voltage 690VAC
Contact Configuration 3PST-NO
No. of Poles 3 Pole
Switching Power AC3 4.5kW
Switching Current AC1 22A

Alternative Descriptions

Contactor, 3Pst-No, 48Vac, Din Rail | Newark Electronics
XT IEC FVNR Contactor,3pole, Screw terminals,9A,45,1NO,42V 50 Hz,48V 60HzCoil | Eaton - Cutler Hammer XTCE009B10W | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XTCE009B10W?

Additional datasheets, footprints and schematics for XTCE009B10W are listed on our Part Details page. You can also find images and similar parts to XTCE009B10W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XTCE009B10W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCE009B10W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XTCE009B10W fall under?

The XTCE009B10W is listed under Automation & Process Control > Contactors & Accessories > Contactors.

Can I view similar or alternative parts?

You can view similar parts to XTCE009B10W when available in the Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XTCE009B10W you can contact the distributor directly for product support, shipping queries etc.

Is the XTCE009B10W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XTCE009B10W have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for XTCE009B10W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XTCE009B10W often in real-time on the comparison pages.

What if I can't find stock of XTCE009B10W?

You can fill out our help required form which you can use to request a quote for XTCE009B10W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay