Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current Inductive | 9A |
---|---|
Relay Mounting | DIN Rail, Panel |
Operating Voltage | 690V |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Current AC1 | 22A |
RoHS Compliant | Yes |
Contactor, 3Pst-No, 208V, Panel | Newark Electronics |
XT Series Contactor,3-Pole, FNVR,9A, B-Frame,1NO,208V 60Hz Coil | Eaton - Cutler Hammer XTCE009B10E | RS Americas |
Where can I find additional details, specifications and documents for a XTCE009B10E?
Additional datasheets, footprints and schematics for XTCE009B10E are listed on our Part Details page. You can also find images and similar parts to XTCE009B10E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTCE009B10E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCE009B10E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTCE009B10E fall under?
The XTCE009B10E is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to XTCE009B10E when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTCE009B10E you can contact the distributor directly for product support, shipping queries etc.
Is the XTCE009B10E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for XTCE009B10E have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for XTCE009B10E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTCE009B10E often in real-time on the comparison pages.
What if I can't find stock of XTCE009B10E?
You can fill out our help required form which you can use to request a quote for XTCE009B10E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.