XTCE009B01T Contactors & Accessories by Eaton

CONTACTOR, 3PST-NO, 24VAC, DIN RAIL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$129.08

Distributor Stock
Logo for Newark
Newark
from US$129.08
1,150
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$152.42
2
in stock
Buy Now

Specifications

Load Current Inductive 9A
Relay Mounting DIN Rail, Panel
Operating Voltage 690VAC
Contact Configuration 3PST-NO
No. of Poles 3 Pole
Switching Power AC3 4.5kW
Switching Current AC1 22A

Alternative Descriptions

Contactor, 3Pst-No, 24Vac, Din Rail | Newark Electronics
XT Series Contactor,3-Pole, FNVR,9A, B-Frame,1NC,24V 50/60Hz Coil | Eaton - Cutler Hammer XTCE009B01T | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a XTCE009B01T?

Additional datasheets, footprints and schematics for XTCE009B01T are listed on our Part Details page. You can also find images and similar parts to XTCE009B01T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for XTCE009B01T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCE009B01T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does XTCE009B01T fall under?

The XTCE009B01T is listed under Automation & Process Control > Contactors & Accessories > Contactors.

Can I view similar or alternative parts?

You can view similar parts to XTCE009B01T when available in the Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the XTCE009B01T you can contact the distributor directly for product support, shipping queries etc.

Is the XTCE009B01T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for XTCE009B01T have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for XTCE009B01T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for XTCE009B01T often in real-time on the comparison pages.

What if I can't find stock of XTCE009B01T?

You can fill out our help required form which you can use to request a quote for XTCE009B01T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay