Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$110.90
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$110.90
|
-
|
Buy Now |
Load Current Inductive | 9A |
---|---|
Relay Mounting | DIN Rail, Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 4.5kW |
Switching Current AC1 | 22A |
CONTACTOR | RS Americas |
Where can I find additional details, specifications and documents for a XTCE009B01C?
Additional datasheets, footprints and schematics for XTCE009B01C are listed on our Part Details page. You can also find images and similar parts to XTCE009B01C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTCE009B01C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTCE009B01C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTCE009B01C fall under?
The XTCE009B01C is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to XTCE009B01C when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTCE009B01C you can contact the distributor directly for product support, shipping queries etc.
Is the XTCE009B01C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTCE009B01C have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for XTCE009B01C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTCE009B01C often in real-time on the comparison pages.
What if I can't find stock of XTCE009B01C?
You can fill out our help required form which you can use to request a quote for XTCE009B01C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.