Status: | Unknown |
---|---|
Series: | 85SMX Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 8.7mm x 3.7mm |
Frequency Stability + / - | - |
Load Capacitance | 6pF |
Frequency Tolerance + / - | 20ppm |
Product Range | 85SMX Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 20ppm |
Crystal Mounting Type | SMD |
Frequency | 32.768kHz |
Frequency Stability | ± 80ppm |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 32.768kHz |
Crystal Frequency, 32.768Khz | Newark Electronics |
CRYSTAL FREQUENCY, 32.768KHZ | element14 |
Where can I find additional details, specifications and documents for a XTAL016178- 85SMX?
Additional datasheets, footprints and schematics for XTAL016178- 85SMX are listed on our Part Details page. You can also find images and similar parts to XTAL016178- 85SMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XTAL016178- 85SMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XTAL016178- 85SMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XTAL016178- 85SMX fall under?
The XTAL016178- 85SMX is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to XTAL016178- 85SMX when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XTAL016178- 85SMX you can contact the distributor directly for product support, shipping queries etc.
Is the XTAL016178- 85SMX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XTAL016178- 85SMX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XTAL016178- 85SMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XTAL016178- 85SMX often in real-time on the comparison pages.
What if I can't find stock of XTAL016178- 85SMX?
You can fill out our help required form which you can use to request a quote for XTAL016178- 85SMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.